PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Bulb
Type: G45
Qty: 1
Wattage: 40
Finish: Purple
Product Name: One Light Table Lamp
UPC: 088675439233
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 665973 |
| Product Name | LS-21095PURP Lamps-Accent Lamps |
| Application | Residential |