Capital Lighting, Inc. LS-16586C/WHT Sconces-Double Candle 662355

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675440819 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675440819 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16586C/WHT Sconces-Double Candle - 662355 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16586C/WHT Sconces-Double Candle
662355
LS-16586C/WHT Sconces-Double Candle 662355
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675440819 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 36.25
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Wall Sconce
UPC: 088675440819
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662355
Product Name LS-16586C/WHT Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details