Capital Lighting, Inc. LS-18745MULTI Mid. Chandeliers-Glass Down 662098

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 78.50 Extension: 78.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675417316 Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 78.50 Extension: 78.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675417316 Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
LS-18745MULTI Mid. Chandeliers-Glass Down - 662098 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18745MULTI Mid. Chandeliers-Glass Down
662098
LS-18745MULTI Mid. Chandeliers-Glass Down 662098
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 78.50 Extension: 78.5 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675417316 Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 78.50
Extension: 78.5
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Down Lighting Chandelier
UPC: 088675417316
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662098
Product Name LS-18745MULTI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details