Capital Lighting, Inc. 60-4566 Pendants-Drum Shade 654602

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923645662 Category: Pendants Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923645662 Category: Pendants Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4566 Pendants-Drum Shade - 654602 - Capital Lighting, Inc.
Columbus, OH, USA
60-4566 Pendants-Drum Shade
654602
60-4566 Pendants-Drum Shade 654602
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Pendant UPC: 045923645662 Category: Pendants Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Pendant
UPC: 045923645662
Category: Pendants
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654602
Product Name 60-4566 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details