Capital Lighting, Inc. 83531-SP Pendants-Bowl Style 650761

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335953536 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335953536 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83531-SP Pendants-Bowl Style - 650761 - Capital Lighting, Inc.
Columbus, OH, USA
83531-SP Pendants-Bowl Style
650761
83531-SP Pendants-Bowl Style 650761
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335953536 Category: Pendant Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 19.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Inverted Pendant
UPC: 46335953536
Category: Pendant
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650761
Product Name 83531-SP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details