Capital Lighting, Inc. 5853BC Bathroom Fixtures-Three Lights 618707

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Caramel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Caramel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5853BC Bathroom Fixtures-Three Lights - 618707 - Capital Lighting, Inc.
Columbus, OH, USA
5853BC Bathroom Fixtures-Three Lights
618707
5853BC Bathroom Fixtures-Three Lights 618707
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Caramel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Caramel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618707
Product Name 5853BC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details