Capital Lighting, Inc. 49273RZ Exterior -Wall Mount 618220

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 783927334082 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 783927334082 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49273RZ Exterior -Wall Mount - 618220 - Capital Lighting, Inc.
Columbus, OH, USA
49273RZ Exterior -Wall Mount
618220
49273RZ Exterior -Wall Mount 618220
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 783927334082 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 20
Product Name: One Light Outdoor Fixture
UPC: 783927334082
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618220
Product Name 49273RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details