Capital Lighting, Inc. LLA8702RA Sconces-Double Candle 615049

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Antique Bronze Weight: 8 Product Name: Two Light Wall Fixture UPC: 611728165775 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Antique Bronze Weight: 8 Product Name: Two Light Wall Fixture UPC: 611728165775 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLA8702RA Sconces-Double Candle - 615049 - Capital Lighting, Inc.
Columbus, OH, USA
LLA8702RA Sconces-Double Candle
615049
LLA8702RA Sconces-Double Candle 615049
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Antique Bronze Weight: 8 Product Name: Two Light Wall Fixture UPC: 611728165775 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic Antique Bronze
Weight: 8
Product Name: Two Light Wall Fixture
UPC: 611728165775
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615049
Product Name LLA8702RA Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details