Capital Lighting, Inc. 21455OFGS Pendants-Drum Shade 612975

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Pendant UPC: 783209087491 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Pendant UPC: 783209087491 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21455OFGS Pendants-Drum Shade - 612975 - Capital Lighting, Inc.
Columbus, OH, USA
21455OFGS Pendants-Drum Shade
612975
21455OFGS Pendants-Drum Shade 612975
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Silver Product Name: Three Light Pendant UPC: 783209087491 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Silver
Product Name: Three Light Pendant
UPC: 783209087491
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612975
Product Name 21455OFGS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details