Capital Lighting, Inc. 9276-277 Exterior -Post/Pier Head 612586

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Post Mount UPC: 747396078885 Glass: Seeded Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Post Mount UPC: 747396078885 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
9276-277 Exterior -Post/Pier Head - 612586 - Capital Lighting, Inc.
Columbus, OH, USA
9276-277 Exterior -Post/Pier Head
612586
9276-277 Exterior -Post/Pier Head 612586
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Post Mount UPC: 747396078885 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Qty: 3
Finish: Dark Sienna
Product Name: Three Light Post Mount
UPC: 747396078885
Glass: Seeded
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612586
Product Name 9276-277 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details