PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 17
Product Name: 52`` Ceiling Fan With Light and Pull Chain Controls
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 54
Light Kit: Included
Speeds: 3 Speed
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 77
Airflow Efficienty: 4200
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611187 |
| Product Name | F647-WH Fans-Ceiling Fans |