Hunter Fan Company The Newport - 52" 23488

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5411 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5411 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Newport - 52" - 23488 - Hunter Fan Company
Memphis, TN, USA
The Newport - 52"
23488
The Newport - 52" 23488
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5411 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Walnut / Light Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Amber Scavo glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5411
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23488
Product Name The Newport - 52"
Unlock Full Specs
to access all available technical data

Similar Products