PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 11.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 31
Product Name: 52`` Ceiling Fan With Light and Remote Control
UPC: 706411040146
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Wire: 8``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 59
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: RC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Remote
Reverse Air: Yes
Airflow Efficienty: 107
Airflow Efficienty: 6300
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611100 |
| Product Name | F519-PN Fans-Huggers |