Hunter Fan Company Dreamland - 44" 23781

Description
Juvenile Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish Pink / Pink with Flowers Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Speeds CFM High: 3908 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Juvenile Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish Pink / Pink with Flowers Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Speeds CFM High: 3908 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Dreamland - 44" - 23781 - Hunter Fan Company
Memphis, TN, USA
Dreamland - 44"
23781
Dreamland - 44" 23781
Juvenile Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish Pink / Pink with Flowers Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Speeds CFM High: 3908 Hands Free Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Juvenile

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • Pink / Pink with Flowers Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Number of Blades: 5
  • 3 Speeds
  • CFM High: 3908
  • Hands Free Canopy
  • Bulb Watts: 40W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23781
Product Name Dreamland - 44"
Unlock Full Specs
to access all available technical data

Similar Products