Capital Lighting, Inc. WS120-G102WT/BN Sconces-Single Glass 610001

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157504 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157504 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS120-G102WT/BN Sconces-Single Glass - 610001 - Capital Lighting, Inc.
Columbus, OH, USA
WS120-G102WT/BN Sconces-Single Glass
610001
WS120-G102WT/BN Sconces-Single Glass 610001
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576157504 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 3
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576157504
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g102wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610001
Product Name WS120-G102WT/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details