Capital Lighting, Inc. 65024-5 Mid. Chandeliers-Drum Shades 606010

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335012894 Category: Chandelier Glass: Cream Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335012894 Category: Chandelier Glass: Cream Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
65024-5 Mid. Chandeliers-Drum Shades - 606010 - Capital Lighting, Inc.
Columbus, OH, USA
65024-5 Mid. Chandeliers-Drum Shades
606010
65024-5 Mid. Chandeliers-Drum Shades 606010
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 830335012894 Category: Chandelier Glass: Cream Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335012894
Category: Chandelier
Glass: Cream Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606010
Product Name 65024-5 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details