Capital Lighting, Inc. P3192-20EBWB Bathroom Fixtures-Three Lights 604364

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Three Light Bath UPC: 785247165360 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Three Light Bath UPC: 785247165360 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3192-20EBWB Bathroom Fixtures-Three Lights - 604364 - Capital Lighting, Inc.
Columbus, OH, USA
P3192-20EBWB Bathroom Fixtures-Three Lights
604364
P3192-20EBWB Bathroom Fixtures-Three Lights 604364
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 10 Product Name: Three Light Bath UPC: 785247165360 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.13
Extension: 7.38
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 10
Product Name: Three Light Bath
UPC: 785247165360
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604364
Product Name P3192-20EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details