Capital Lighting, Inc. F2596 Pendants-Glass Down 602834

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764002 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764002 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2596 Pendants-Glass Down - 602834 - Capital Lighting, Inc.
Columbus, OH, USA
F2596 Pendants-Glass Down
602834
F2596 Pendants-Glass Down 602834
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mandarin Copper Product Name: Eight Light Pendant Entry UPC: 782042764002 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mandarin Copper
Product Name: Eight Light Pendant Entry
UPC: 782042764002
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602834
Product Name F2596 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details