Capital Lighting, Inc. TA90215 Lamps-Accent Lamps 602467

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Downbridge Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Downbridge Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA90215 Lamps-Accent Lamps - 602467 - Capital Lighting, Inc.
Columbus, OH, USA
TA90215 Lamps-Accent Lamps
602467
TA90215 Lamps-Accent Lamps 602467
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Downbridge Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Crystal Peony Downbridge Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602467
Product Name TA90215 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details