Capital Lighting, Inc. 9319/2 Flush Mounts-Bowl Style 499018

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mocha Weight: 5 Product Name: Two Light Flush Mount UPC: 748119931920 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mocha Weight: 5 Product Name: Two Light Flush Mount UPC: 748119931920 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
9319/2 Flush Mounts-Bowl Style - 499018 - Capital Lighting, Inc.
Columbus, OH, USA
9319/2 Flush Mounts-Bowl Style
499018
9319/2 Flush Mounts-Bowl Style 499018
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mocha Weight: 5 Product Name: Two Light Flush Mount UPC: 748119931920 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mocha
Weight: 5
Product Name: Two Light Flush Mount
UPC: 748119931920
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499018
Product Name 9319/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details