Capital Lighting, Inc. 62-75 Pendants-Bowl Style 498182

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Leaf Product Name: Five Light Inverted Pendant UPC: 782042671096 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Leaf Product Name: Five Light Inverted Pendant UPC: 782042671096 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
62-75 Pendants-Bowl Style - 498182 - Capital Lighting, Inc.
Columbus, OH, USA
62-75 Pendants-Bowl Style
498182
62-75 Pendants-Bowl Style 498182
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Champagne Leaf Product Name: Five Light Inverted Pendant UPC: 782042671096 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 44.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Champagne Leaf
Product Name: Five Light Inverted Pendant
UPC: 782042671096
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 498182
Product Name 62-75 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details