Capital Lighting, Inc. GLA-8770-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494965

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

Suppliers

Company
Product
Description
Supplier Links
GLA-8770-16-AMBR-DBRZ Mid. Chandeliers-Glass Up - 494965 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8770-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
494965
GLA-8770-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494965
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 21.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx7.75`` Lx7.75`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494965
Product Name GLA-8770-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details