Capital Lighting, Inc. 12021FTAD Semi-Flush Mts.-Bowl Style 489108

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 8.6 Product Name: Three Light Semi-Flush Mount UPC: 783209069268 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 8.6 Product Name: Three Light Semi-Flush Mount UPC: 783209069268 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12021FTAD Semi-Flush Mts.-Bowl Style - 489108 - Capital Lighting, Inc.
Columbus, OH, USA
12021FTAD Semi-Flush Mts.-Bowl Style
489108
12021FTAD Semi-Flush Mts.-Bowl Style 489108
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 8.6 Product Name: Three Light Semi-Flush Mount UPC: 783209069268 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Auburn Dusk
Weight: 8.6
Product Name: Three Light Semi-Flush Mount
UPC: 783209069268
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489108
Product Name 12021FTAD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details