Capital Lighting, Inc. 9915GB/GFP Lamps-Table Lamps 488662

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Black Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396829 Category: Lamps Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Black Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396829 Category: Lamps Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
9915GB/GFP Lamps-Table Lamps - 488662 - Capital Lighting, Inc.
Columbus, OH, USA
9915GB/GFP Lamps-Table Lamps
488662
9915GB/GFP Lamps-Table Lamps 488662
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Black Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396829 Category: Lamps Glass: Beige Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glossy Black
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 014817396829
Category: Lamps
Glass: Beige Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488662
Product Name 9915GB/GFP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details