Capital Lighting, Inc. 108727 Sconces-Pocket 484379

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108727 Sconces-Pocket - 484379 - Capital Lighting, Inc.
Columbus, OH, USA
108727 Sconces-Pocket
484379
108727 Sconces-Pocket 484379
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Amber
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484379
Product Name 108727 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details