Capital Lighting, Inc. 110419 Mini Pendants-Cable 484118

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110419 Mini Pendants-Cable - 484118 - Capital Lighting, Inc.
Columbus, OH, USA
110419 Mini Pendants-Cable
484118
110419 Mini Pendants-Cable 484118
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Bulb
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484118
Product Name 110419 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details