Capital Lighting, Inc. 50140 Pendants-Bowl Style 483738

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 51.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Copper Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 51.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Copper Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50140 Pendants-Bowl Style - 483738 - Capital Lighting, Inc.
Columbus, OH, USA
50140 Pendants-Bowl Style
483738
50140 Pendants-Bowl Style 483738
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 51.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Antique Copper Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 51.50
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Antique Copper
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483738
Product Name 50140 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details