Capital Lighting, Inc. JRL-7864 Lamps-Table Lamps 482104

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cube Product Name: Metallic Shade
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cube Product Name: Metallic Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7864 Lamps-Table Lamps - 482104 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7864 Lamps-Table Lamps
482104
JRL-7864 Lamps-Table Lamps 482104
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal Cube Product Name: Metallic Shade

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crystal Cube
Product Name: Metallic Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482104
Product Name JRL-7864 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details