Capital Lighting, Inc. NX627CVB Pendants-Bowl Style 481069

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 49 Product Name: Three Light Chandelier UPC: 611728149799 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 49 Product Name: Three Light Chandelier UPC: 611728149799 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NX627CVB Pendants-Bowl Style - 481069 - Capital Lighting, Inc.
Columbus, OH, USA
NX627CVB Pendants-Bowl Style
481069
NX627CVB Pendants-Bowl Style 481069
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Bronze Weight: 49 Product Name: Three Light Chandelier UPC: 611728149799 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Bronze
Weight: 49
Product Name: Three Light Chandelier
UPC: 611728149799
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481069
Product Name NX627CVB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details