Capital Lighting, Inc. 17005-01-28 Exterior -Ceiling Mount 479117

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Flush Mount UPC: 093185003652 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Flush Mount UPC: 093185003652 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17005-01-28 Exterior -Ceiling Mount - 479117 - Capital Lighting, Inc.
Columbus, OH, USA
17005-01-28 Exterior -Ceiling Mount
479117
17005-01-28 Exterior -Ceiling Mount 479117
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Flush Mount UPC: 093185003652 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Flush Mount
UPC: 093185003652
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479117
Product Name 17005-01-28 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details