Capital Lighting, Inc. 34470 Island/Pool Table-3 Light Bar 472617

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
34470 Island/Pool Table-3 Light Bar - 472617 - Capital Lighting, Inc.
Columbus, OH, USA
34470 Island/Pool Table-3 Light Bar
472617
34470 Island/Pool Table-3 Light Bar 472617
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472617
Product Name 34470 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details