Capital Lighting, Inc. 60-1407 Flush Mounts-Bowl Style 471985

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614071 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614071 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1407 Flush Mounts-Bowl Style - 471985 - Capital Lighting, Inc.
Columbus, OH, USA
60-1407 Flush Mounts-Bowl Style
471985
60-1407 Flush Mounts-Bowl Style 471985
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614071 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Espresso
Product Name: Two Light Flush Dome
UPC: 045923614071
Category: Flush Dome
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471985
Product Name 60-1407 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details