PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Baltic Granite
Product Name: Three Light Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 57
Light Kit: Included
Speeds: 165/ 110/ 90/ 50 RPM
Optional Control: Speed And Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5685
Airflow Efficienty: 99
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 457281 |
| Product Name | 145525-45 Fans-Ceiling Fans |