Hunter Fan Company 1886 Series® - 52" 18860

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Cherry / Medium Oak Blades Motor Type: High Performance 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6270 RPM High: 224 Low Profile Canopy
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Cherry / Medium Oak Blades Motor Type: High Performance 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6270 RPM High: 224 Low Profile Canopy

Suppliers

Company
Product
Description
Supplier Links
1886 Series® - 52" - 18860 - Hunter Fan Company
Memphis, TN, USA
1886 Series® - 52"
18860
1886 Series® - 52" 18860
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Burnished Brass Finish Cherry / Medium Oak Blades Motor Type: High Performance 12° Blade pitch Number of Blades: 4 3 Position Mounting 3 Speeds CFM High: 6270 RPM High: 224 Low Profile Canopy

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Burnished Brass Finish
  • Cherry / Medium Oak Blades
  • Motor Type: High Performance
  • 12° Blade pitch
  • Number of Blades: 4
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6270
  • RPM High: 224
  • Low Profile Canopy
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 18860
Product Name 1886 Series® - 52"
Unlock Full Specs
to access all available technical data

Similar Products