Capital Lighting, Inc. Pendants-Other 451138

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Bulb Qty: 5 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Bulb Qty: 5 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451138 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451138
Pendants-Other 451138
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Bulb Qty: 5 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 24.50
Bulb
Qty: 5
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451138
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details