Capital Lighting, Inc. 30454CDAT Exterior -Wall Mount 443694

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Artesian Bronze Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 783209050389 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Artesian Bronze Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 783209050389 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30454CDAT Exterior -Wall Mount - 443694 - Capital Lighting, Inc.
Columbus, OH, USA
30454CDAT Exterior -Wall Mount
443694
30454CDAT Exterior -Wall Mount 443694
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Artesian Bronze Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 783209050389 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Artesian Bronze
Weight: 6.22
Product Name: One Light Outdoor Wall Lantern
UPC: 783209050389
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443694
Product Name 30454CDAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details