Capital Lighting, Inc. P7233-88EB Bathroom Fixtures-Two Lights 438724

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Heirloom Product Name: Two Light Linear Fluorescent Bath UPC: 785247151868 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Heirloom Product Name: Two Light Linear Fluorescent Bath UPC: 785247151868 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7233-88EB Bathroom Fixtures-Two Lights - 438724 - Capital Lighting, Inc.
Columbus, OH, USA
P7233-88EB Bathroom Fixtures-Two Lights
438724
P7233-88EB Bathroom Fixtures-Two Lights 438724
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Heirloom Product Name: Two Light Linear Fluorescent Bath UPC: 785247151868 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.00
Extension: 4
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: Heirloom
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247151868
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438724
Product Name P7233-88EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details