Capital Lighting, Inc. 42140/1 Exterior -Wall Mount 434549

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119421407 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119421407 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42140/1 Exterior -Wall Mount - 434549 - Capital Lighting, Inc.
Columbus, OH, USA
42140/1 Exterior -Wall Mount
434549
42140/1 Exterior -Wall Mount 434549
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119421407 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 8
Product Name: One Light Outdoor Sconce
UPC: 748119421407
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434549
Product Name 42140/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details