Capital Lighting, Inc. 42152/1 Exterior -Wall Mount 434545

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 29 Product Name: One Light Outdoor Sconce UPC: 748119421520 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 29 Product Name: One Light Outdoor Sconce UPC: 748119421520 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42152/1 Exterior -Wall Mount - 434545 - Capital Lighting, Inc.
Columbus, OH, USA
42152/1 Exterior -Wall Mount
434545
42152/1 Exterior -Wall Mount 434545
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 29 Product Name: One Light Outdoor Sconce UPC: 748119421520 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clay Bronze
Weight: 29
Product Name: One Light Outdoor Sconce
UPC: 748119421520
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434545
Product Name 42152/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details