Capital Lighting, Inc. 5414 Sconces-Wall Torchieres 432740

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 73.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 73.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5414 Sconces-Wall Torchieres - 432740 - Capital Lighting, Inc.
Columbus, OH, USA
5414 Sconces-Wall Torchieres
432740
5414 Sconces-Wall Torchieres 432740
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 73.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 73.00
Extension: 15
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Zanzibar GL/Zanzibar Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432740
Product Name 5414 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details