Capital Lighting, Inc. 3412CS-287 Large Chandeliers-Glass Shade 431461

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Creek Stone Product Name: 12 Light Chandelier UPC: 841224045817 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Creek Stone Product Name: 12 Light Chandelier UPC: 841224045817 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3412CS-287 Large Chandeliers-Glass Shade - 431461 - Capital Lighting, Inc.
Columbus, OH, USA
3412CS-287 Large Chandeliers-Glass Shade
431461
3412CS-287 Large Chandeliers-Glass Shade 431461
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Creek Stone Product Name: 12 Light Chandelier UPC: 841224045817 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 43.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Creek Stone
Product Name: 12 Light Chandelier
UPC: 841224045817
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431461
Product Name 3412CS-287 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details