Capital Lighting, Inc. 4449TP Pendants-Bowl Style 430819

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4449TP Pendants-Bowl Style - 430819 - Capital Lighting, Inc.
Columbus, OH, USA
4449TP Pendants-Bowl Style
430819
4449TP Pendants-Bowl Style 430819
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port Product Name: Three Light Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tawny Port
Product Name: Three Light Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430819
Product Name 4449TP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details