Capital Lighting, Inc. 3884CZ-445 Mid. Chandeliers-Drum Shades 429940

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Champagne Bronze Product Name: Four Light Chandelier UPC: 841224059944 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Champagne Bronze Product Name: Four Light Chandelier UPC: 841224059944 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3884CZ-445 Mid. Chandeliers-Drum Shades - 429940 - Capital Lighting, Inc.
Columbus, OH, USA
3884CZ-445 Mid. Chandeliers-Drum Shades
429940
3884CZ-445 Mid. Chandeliers-Drum Shades 429940
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Champagne Bronze Product Name: Four Light Chandelier UPC: 841224059944 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Champagne Bronze
Product Name: Four Light Chandelier
UPC: 841224059944
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429940
Product Name 3884CZ-445 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details