Capital Lighting, Inc. 70001-3CW Semi-Flush Mts.-Bowl Style 427699

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Comet White/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009177 Category: Semi Flush Glass: Comet White Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Comet White/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009177 Category: Semi Flush Glass: Comet White Tiffany

Suppliers

Company
Product
Description
Supplier Links
70001-3CW Semi-Flush Mts.-Bowl Style - 427699 - Capital Lighting, Inc.
Columbus, OH, USA
70001-3CW Semi-Flush Mts.-Bowl Style
427699
70001-3CW Semi-Flush Mts.-Bowl Style 427699
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Comet White/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009177 Category: Semi Flush Glass: Comet White Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Comet White/Matte Black
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335009177
Category: Semi Flush
Glass: Comet White Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427699
Product Name 70001-3CW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details