Capital Lighting, Inc. 27586 Lamps-Table Lamps 419135

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chestnut Weight: 16 Product Name: One Light Table Lamp UPC: 792977275863 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chestnut Weight: 16 Product Name: One Light Table Lamp UPC: 792977275863 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27586 Lamps-Table Lamps - 419135 - Capital Lighting, Inc.
Columbus, OH, USA
27586 Lamps-Table Lamps
419135
27586 Lamps-Table Lamps 419135
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chestnut Weight: 16 Product Name: One Light Table Lamp UPC: 792977275863 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 35.63
Length 35.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chestnut
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977275863
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419135
Product Name 27586 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details