Capital Lighting, Inc. 5327-03-27 Bathroom Fixtures-Three Lights 413196

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039453 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039453 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5327-03-27 Bathroom Fixtures-Three Lights - 413196 - Capital Lighting, Inc.
Columbus, OH, USA
5327-03-27 Bathroom Fixtures-Three Lights
413196
5327-03-27 Bathroom Fixtures-Three Lights 413196
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Vanity Light UPC: 093185039453 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Vanity Light
UPC: 093185039453
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413196
Product Name 5327-03-27 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details