Capital Lighting, Inc. 1038PS Semi-Flush Mts.-Drum Shade 411317

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1038PS Semi-Flush Mts.-Drum Shade - 411317 - Capital Lighting, Inc.
Columbus, OH, USA
1038PS Semi-Flush Mts.-Drum Shade
411317
1038PS Semi-Flush Mts.-Drum Shade 411317
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411317
Product Name 1038PS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details