Capital Lighting, Inc. WS16-61 Lamps-Swing Arm-Wall 409670

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS16-61 Lamps-Swing Arm-Wall - 409670 - Capital Lighting, Inc.
Columbus, OH, USA
WS16-61 Lamps-Swing Arm-Wall
409670
WS16-61 Lamps-Swing Arm-Wall 409670
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Extension: 20
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409670
Product Name WS16-61 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details