Capital Lighting, Inc. PLED100-527 Lamps-Desk/Piano Lamps 409407

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PLED100-527 Lamps-Desk/Piano Lamps - 409407 - Capital Lighting, Inc.
Columbus, OH, USA
PLED100-527 Lamps-Desk/Piano Lamps
409407
PLED100-527 Lamps-Desk/Piano Lamps 409407
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Bulb
Type: LED
Qty: 2
Wattage: 5
Finish: Black
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409407
Product Name PLED100-527 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details