Capital Lighting, Inc. 40204WGET Exterior -Wall Mount 408360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 15.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209063686 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 15.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209063686 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40204WGET Exterior -Wall Mount - 408360 - Capital Lighting, Inc.
Columbus, OH, USA
40204WGET Exterior -Wall Mount
408360
40204WGET Exterior -Wall Mount 408360
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 15.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209063686 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 15.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063686
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408360
Product Name 40204WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details